Panasonic Chip Res, Thick Film, 432K, 0.1W, 0402; Resistance Panasonic ERJ-S02D4323X

Description
CHIP RES, THICK FILM, 432K, 0.1W, 0402; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 432K, 0.1W, 0402; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 432K, 0.1W, 0402; Resistance Panasonic - 66AC9062 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 432K, 0.1W, 0402; Resistance Panasonic
66AC9062
Chip Res, Thick Film, 432K, 0.1W, 0402; Resistance Panasonic 66AC9062
CHIP RES, THICK FILM, 432K, 0.1W, 0402; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 432K, 0.1W, 0402; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 432K, 0.1W, 0402; Resistance Panasonic - 67AC0566 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 432K, 0.1W, 0402; Resistance Panasonic
67AC0566
Chip Res, Thick Film, 432K, 0.1W, 0402; Resistance Panasonic 67AC0566
CHIP RES, THICK FILM, 432K, 0.1W, 0402; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 432K, 0.1W, 0402; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9062
Product Name Chip Res, Thick Film, 432K, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 432000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details