Panasonic Chip Res, Thick Film, 40K2, 0.1W, 0402; Resistance Panasonic ERJ-S02D4022X

Description
CHIP RES, THICK FILM, 40K2, 0.1W, 0402; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 40K2, 0.1W, 0402; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 40K2, 0.1W, 0402; Resistance Panasonic - 66AC4387 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 40K2, 0.1W, 0402; Resistance Panasonic
66AC4387
Chip Res, Thick Film, 40K2, 0.1W, 0402; Resistance Panasonic 66AC4387
CHIP RES, THICK FILM, 40K2, 0.1W, 0402; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 40K2, 0.1W, 0402; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 40K2, 0.1W, 0402; Resistance Panasonic - 66AC4388 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 40K2, 0.1W, 0402; Resistance Panasonic
66AC4388
Chip Res, Thick Film, 40K2, 0.1W, 0402; Resistance Panasonic 66AC4388
CHIP RES, THICK FILM, 40K2, 0.1W, 0402; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 40K2, 0.1W, 0402; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4387
Product Name Chip Res, Thick Film, 40K2, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 40200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details