Panasonic Chip Res, Thick Film, 39R2, 0.1W, 0402; Resistance Panasonic ERJ-S02D39R2X

Description
CHIP RES, THICK FILM, 39R2, 0.1W, 0402; Resistance:39.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 39R2, 0.1W, 0402; Resistance:39.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 39R2, 0.1W, 0402; Resistance Panasonic - 66AC2382 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39R2, 0.1W, 0402; Resistance Panasonic
66AC2382
Chip Res, Thick Film, 39R2, 0.1W, 0402; Resistance Panasonic 66AC2382
CHIP RES, THICK FILM, 39R2, 0.1W, 0402; Resistance:39.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 39R2, 0.1W, 0402; Resistance:39.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 39R2, 0.1W, 0402; Resistance Panasonic - 66AC6349 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39R2, 0.1W, 0402; Resistance Panasonic
66AC6349
Chip Res, Thick Film, 39R2, 0.1W, 0402; Resistance Panasonic 66AC6349
CHIP RES, THICK FILM, 39R2, 0.1W, 0402; Resistance:39.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 39R2, 0.1W, 0402; Resistance:39.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2382
Product Name Chip Res, Thick Film, 39R2, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 1-2176094-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers