Panasonic Chip Res, Thick Film, 38R3, 0.1W, 0402; Resistance Panasonic ERJ-S02D38R3X

Description
CHIP RES, THICK FILM, 38R3, 0.1W, 0402; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 38R3, 0.1W, 0402; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 38R3, 0.1W, 0402; Resistance Panasonic - 66AC0376 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 38R3, 0.1W, 0402; Resistance Panasonic
66AC0376
Chip Res, Thick Film, 38R3, 0.1W, 0402; Resistance Panasonic 66AC0376
CHIP RES, THICK FILM, 38R3, 0.1W, 0402; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 38R3, 0.1W, 0402; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 38R3, 0.1W, 0402; Resistance Panasonic - 66AC2381 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 38R3, 0.1W, 0402; Resistance Panasonic
66AC2381
Chip Res, Thick Film, 38R3, 0.1W, 0402; Resistance Panasonic 66AC2381
CHIP RES, THICK FILM, 38R3, 0.1W, 0402; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 38R3, 0.1W, 0402; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0376
Product Name Chip Res, Thick Film, 38R3, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 38.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details