Panasonic Chip Res, Thick Film, 38K3, 0.1W, 0402; Resistance Panasonic ERJ-S02D3832X

Description
CHIP RES, THICK FILM, 38K3, 0.1W, 0402; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 38K3, 0.1W, 0402; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 38K3, 0.1W, 0402; Resistance Panasonic - 67AC0559 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 38K3, 0.1W, 0402; Resistance Panasonic
67AC0559
Chip Res, Thick Film, 38K3, 0.1W, 0402; Resistance Panasonic 67AC0559
CHIP RES, THICK FILM, 38K3, 0.1W, 0402; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 38K3, 0.1W, 0402; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 38K3, 0.1W, 0402; Resistance Panasonic - 66AC4385 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 38K3, 0.1W, 0402; Resistance Panasonic
66AC4385
Chip Res, Thick Film, 38K3, 0.1W, 0402; Resistance Panasonic 66AC4385
CHIP RES, THICK FILM, 38K3, 0.1W, 0402; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 38K3, 0.1W, 0402; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0559
Product Name Chip Res, Thick Film, 38K3, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 38300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details