Panasonic Chip Res, Thick Film, 365K, 0.1W, 0402; Resistance Panasonic ERJ-S02D3653X

Description
CHIP RES, THICK FILM, 365K, 0.1W, 0402; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 365K, 0.1W, 0402; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 365K, 0.1W, 0402; Resistance Panasonic - 65AC8883 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 365K, 0.1W, 0402; Resistance Panasonic
65AC8883
Chip Res, Thick Film, 365K, 0.1W, 0402; Resistance Panasonic 65AC8883
CHIP RES, THICK FILM, 365K, 0.1W, 0402; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 365K, 0.1W, 0402; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 365K, 0.1W, 0402; Resistance Panasonic - 67AC1716 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 365K, 0.1W, 0402; Resistance Panasonic
67AC1716
Chip Res, Thick Film, 365K, 0.1W, 0402; Resistance Panasonic 67AC1716
CHIP RES, THICK FILM, 365K, 0.1W, 0402; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 365K, 0.1W, 0402; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8883
Product Name Chip Res, Thick Film, 365K, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 365000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details