Panasonic Chip Res, Thick Film, 340K, 0.1W, 0402; Resistance Panasonic ERJ-S02D3403X

Description
CHIP RES, THICK FILM, 340K, 0.1W, 0402; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 340K, 0.1W, 0402; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 340K, 0.1W, 0402; Resistance Panasonic - 66AC6344 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 340K, 0.1W, 0402; Resistance Panasonic
66AC6344
Chip Res, Thick Film, 340K, 0.1W, 0402; Resistance Panasonic 66AC6344
CHIP RES, THICK FILM, 340K, 0.1W, 0402; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 340K, 0.1W, 0402; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 340K, 0.1W, 0402; Resistance Panasonic - 66AC9052 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 340K, 0.1W, 0402; Resistance Panasonic
66AC9052
Chip Res, Thick Film, 340K, 0.1W, 0402; Resistance Panasonic 66AC9052
CHIP RES, THICK FILM, 340K, 0.1W, 0402; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 340K, 0.1W, 0402; Resistance:340kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6344
Product Name Chip Res, Thick Film, 340K, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 340000 ohms
Unlock Full Specs
to access all available technical data