Panasonic Chip Res, Thick Film, 33R2, 0.1W, 0402; Resistance Panasonic ERJ-S02D33R2X

Description
CHIP RES, THICK FILM, 33R2, 0.1W, 0402; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 33R2, 0.1W, 0402; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 33R2, 0.1W, 0402; Resistance Panasonic - 65AC7373 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 33R2, 0.1W, 0402; Resistance Panasonic
65AC7373
Chip Res, Thick Film, 33R2, 0.1W, 0402; Resistance Panasonic 65AC7373
CHIP RES, THICK FILM, 33R2, 0.1W, 0402; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 33R2, 0.1W, 0402; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 33R2, 0.1W, 0402; Resistance Panasonic - 65AC7374 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 33R2, 0.1W, 0402; Resistance Panasonic
65AC7374
Chip Res, Thick Film, 33R2, 0.1W, 0402; Resistance Panasonic 65AC7374
CHIP RES, THICK FILM, 33R2, 0.1W, 0402; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 33R2, 0.1W, 0402; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7373
Product Name Chip Res, Thick Film, 33R2, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details