Panasonic Chip Res, Thick Film, 332K, 0.1W, 0402; Resistance Panasonic ERJ-S02D3323X

Description
CHIP RES, THICK FILM, 332K, 0.1W, 0402; Resistance:332kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 332K, 0.1W, 0402; Resistance:332kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 332K, 0.1W, 0402; Resistance Panasonic - 65AC7376 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 332K, 0.1W, 0402; Resistance Panasonic
65AC7376
Chip Res, Thick Film, 332K, 0.1W, 0402; Resistance Panasonic 65AC7376
CHIP RES, THICK FILM, 332K, 0.1W, 0402; Resistance:332kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 332K, 0.1W, 0402; Resistance:332kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 332K, 0.1W, 0402; Resistance Panasonic - 65AC7375 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 332K, 0.1W, 0402; Resistance Panasonic
65AC7375
Chip Res, Thick Film, 332K, 0.1W, 0402; Resistance Panasonic 65AC7375
CHIP RES, THICK FILM, 332K, 0.1W, 0402; Resistance:332kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 332K, 0.1W, 0402; Resistance:332kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7376
Product Name Chip Res, Thick Film, 332K, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 332000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details