Panasonic Chip Res, Thick Film, 31K6, 0.1W, 0402; Resistance Panasonic ERJ-S02D3162X

Description
CHIP RES, THICK FILM, 31K6, 0.1W, 0402; Resistance:31.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 31K6, 0.1W, 0402; Resistance:31.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 31K6, 0.1W, 0402; Resistance Panasonic - 65AC7371 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 31K6, 0.1W, 0402; Resistance Panasonic
65AC7371
Chip Res, Thick Film, 31K6, 0.1W, 0402; Resistance Panasonic 65AC7371
CHIP RES, THICK FILM, 31K6, 0.1W, 0402; Resistance:31.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 31K6, 0.1W, 0402; Resistance:31.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 31K6, 0.1W, 0402; Resistance Panasonic - 65AC7372 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 31K6, 0.1W, 0402; Resistance Panasonic
65AC7372
Chip Res, Thick Film, 31K6, 0.1W, 0402; Resistance Panasonic 65AC7372
CHIP RES, THICK FILM, 31K6, 0.1W, 0402; Resistance:31.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 31K6, 0.1W, 0402; Resistance:31.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7371
Product Name Chip Res, Thick Film, 31K6, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 31600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details