CHIP RES, THICK FILM, 30R1, 0.1W, 0402; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
CHIP RES, THICK FILM, 30R1, 0.1W, 0402; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66AC9047 |
| Product Name | Chip Res, Thick Film, 30R1, 0.1W, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 30.1 ohms |