Panasonic Chip Res, Thick Film, 3K09, 0.1W, 0402; Resistance Panasonic ERJ-S02D3091X

Description
CHIP RES, THICK FILM, 3K09, 0.1W, 0402; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K09, 0.1W, 0402; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K09, 0.1W, 0402; Resistance Panasonic - 65AC8871 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K09, 0.1W, 0402; Resistance Panasonic
65AC8871
Chip Res, Thick Film, 3K09, 0.1W, 0402; Resistance Panasonic 65AC8871
CHIP RES, THICK FILM, 3K09, 0.1W, 0402; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K09, 0.1W, 0402; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K09, 0.1W, 0402; Resistance Panasonic - 67AC1704 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K09, 0.1W, 0402; Resistance Panasonic
67AC1704
Chip Res, Thick Film, 3K09, 0.1W, 0402; Resistance Panasonic 67AC1704
CHIP RES, THICK FILM, 3K09, 0.1W, 0402; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K09, 0.1W, 0402; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8871
Product Name Chip Res, Thick Film, 3K09, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD115GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details