Panasonic Chip Res, Thick Film, 300K, 0.1W, 0402; Resistance Panasonic ERJ-S02D3003X

Description
CHIP RES, THICK FILM, 300K, 0.1W, 0402; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 300K, 0.1W, 0402; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 300K, 0.1W, 0402; Resistance Panasonic - 66AC7557 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 300K, 0.1W, 0402; Resistance Panasonic
66AC7557
Chip Res, Thick Film, 300K, 0.1W, 0402; Resistance Panasonic 66AC7557
CHIP RES, THICK FILM, 300K, 0.1W, 0402; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 300K, 0.1W, 0402; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 300K, 0.1W, 0402; Resistance Panasonic - 67AC4789 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 300K, 0.1W, 0402; Resistance Panasonic
67AC4789
Chip Res, Thick Film, 300K, 0.1W, 0402; Resistance Panasonic 67AC4789
CHIP RES, THICK FILM, 300K, 0.1W, 0402; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 300K, 0.1W, 0402; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7557
Product Name Chip Res, Thick Film, 300K, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 300000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details