Panasonic Chip Res, Thick Film, 294K, 0.1W, 0402; Resistance Panasonic ERJ-S02D2943X

Description
CHIP RES, THICK FILM, 294K, 0.1W, 0402; Resistance:294kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 294K, 0.1W, 0402; Resistance:294kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 294K, 0.1W, 0402; Resistance Panasonic - 65AC7367 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 294K, 0.1W, 0402; Resistance Panasonic
65AC7367
Chip Res, Thick Film, 294K, 0.1W, 0402; Resistance Panasonic 65AC7367
CHIP RES, THICK FILM, 294K, 0.1W, 0402; Resistance:294kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 294K, 0.1W, 0402; Resistance:294kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 294K, 0.1W, 0402; Resistance Panasonic - 65AC7366 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 294K, 0.1W, 0402; Resistance Panasonic
65AC7366
Chip Res, Thick Film, 294K, 0.1W, 0402; Resistance Panasonic 65AC7366
CHIP RES, THICK FILM, 294K, 0.1W, 0402; Resistance:294kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 294K, 0.1W, 0402; Resistance:294kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7367
Product Name Chip Res, Thick Film, 294K, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 294000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details