Panasonic Chip Res, Thick Film, 28K, 0.1W, 0402; Resistance Panasonic ERJ-S02D2802X

Description
CHIP RES, THICK FILM, 28K, 0.1W, 0402; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 28K, 0.1W, 0402; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 28K, 0.1W, 0402; Resistance Panasonic - 65AC7365 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28K, 0.1W, 0402; Resistance Panasonic
65AC7365
Chip Res, Thick Film, 28K, 0.1W, 0402; Resistance Panasonic 65AC7365
CHIP RES, THICK FILM, 28K, 0.1W, 0402; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

CHIP RES, THICK FILM, 28K, 0.1W, 0402; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 28K, 0.1W, 0402; Resistance Panasonic - 66AC2365 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28K, 0.1W, 0402; Resistance Panasonic
66AC2365
Chip Res, Thick Film, 28K, 0.1W, 0402; Resistance Panasonic 66AC2365
CHIP RES, THICK FILM, 28K, 0.1W, 0402; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

CHIP RES, THICK FILM, 28K, 0.1W, 0402; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7365
Product Name Chip Res, Thick Film, 28K, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 28000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers