Panasonic Chip Res, Thick Film, 26K1, 0.1W, 0402; Resistance Panasonic ERJ-S02D2612X

Description
CHIP RES, THICK FILM, 26K1, 0.1W, 0402; Resistance:26.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 26K1, 0.1W, 0402; Resistance:26.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 26K1, 0.1W, 0402; Resistance Panasonic - 66AC4363 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 26K1, 0.1W, 0402; Resistance Panasonic
66AC4363
Chip Res, Thick Film, 26K1, 0.1W, 0402; Resistance Panasonic 66AC4363
CHIP RES, THICK FILM, 26K1, 0.1W, 0402; Resistance:26.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 26K1, 0.1W, 0402; Resistance:26.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 26K1, 0.1W, 0402; Resistance Panasonic - 66AC4362 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 26K1, 0.1W, 0402; Resistance Panasonic
66AC4362
Chip Res, Thick Film, 26K1, 0.1W, 0402; Resistance Panasonic 66AC4362
CHIP RES, THICK FILM, 26K1, 0.1W, 0402; Resistance:26.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 26K1, 0.1W, 0402; Resistance:26.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4363
Product Name Chip Res, Thick Film, 26K1, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 26100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567843 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details