Panasonic Chip Res, Thick Film, 261R, 0.1W, 0402; Resistance Panasonic ERJ-S02D2610X

Description
CHIP RES, THICK FILM, 261R, 0.1W, 0402; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 261R, 0.1W, 0402; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 261R, 0.1W, 0402; Resistance Panasonic - 66AC4361 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 261R, 0.1W, 0402; Resistance Panasonic
66AC4361
Chip Res, Thick Film, 261R, 0.1W, 0402; Resistance Panasonic 66AC4361
CHIP RES, THICK FILM, 261R, 0.1W, 0402; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 261R, 0.1W, 0402; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 261R, 0.1W, 0402; Resistance Panasonic - 66AC2361 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 261R, 0.1W, 0402; Resistance Panasonic
66AC2361
Chip Res, Thick Film, 261R, 0.1W, 0402; Resistance Panasonic 66AC2361
CHIP RES, THICK FILM, 261R, 0.1W, 0402; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 261R, 0.1W, 0402; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4361
Product Name Chip Res, Thick Film, 261R, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details