Panasonic Chip Res, Thick Film, 25R5, 0.1W, 0402; Resistance Panasonic ERJ-S02D25R5X

Description
CHIP RES, THICK FILM, 25R5, 0.1W, 0402; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 25R5, 0.1W, 0402; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 25R5, 0.1W, 0402; Resistance Panasonic - 66AC6339 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 25R5, 0.1W, 0402; Resistance Panasonic
66AC6339
Chip Res, Thick Film, 25R5, 0.1W, 0402; Resistance Panasonic 66AC6339
CHIP RES, THICK FILM, 25R5, 0.1W, 0402; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 25R5, 0.1W, 0402; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 25R5, 0.1W, 0402; Resistance Panasonic - 65AC7357 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 25R5, 0.1W, 0402; Resistance Panasonic
65AC7357
Chip Res, Thick Film, 25R5, 0.1W, 0402; Resistance Panasonic 65AC7357
CHIP RES, THICK FILM, 25R5, 0.1W, 0402; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 25R5, 0.1W, 0402; Resistance:25.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6339
Product Name Chip Res, Thick Film, 25R5, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2702FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details