Panasonic Chip Res, Thick Film, 25K5, 0.1W, 0402; Resistance Panasonic ERJ-S02D2552X

Description
CHIP RES, THICK FILM, 25K5, 0.1W, 0402; Resistance:25.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 25K5, 0.1W, 0402; Resistance:25.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 25K5, 0.1W, 0402; Resistance Panasonic - 67AC1692 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 25K5, 0.1W, 0402; Resistance Panasonic
67AC1692
Chip Res, Thick Film, 25K5, 0.1W, 0402; Resistance Panasonic 67AC1692
CHIP RES, THICK FILM, 25K5, 0.1W, 0402; Resistance:25.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 25K5, 0.1W, 0402; Resistance:25.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 25K5, 0.1W, 0402; Resistance Panasonic - 66AC2360 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 25K5, 0.1W, 0402; Resistance Panasonic
66AC2360
Chip Res, Thick Film, 25K5, 0.1W, 0402; Resistance Panasonic 66AC2360
CHIP RES, THICK FILM, 25K5, 0.1W, 0402; Resistance:25.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 25K5, 0.1W, 0402; Resistance:25.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1692
Product Name Chip Res, Thick Film, 25K5, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 25500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD915GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers