Panasonic Chip Res, Thick Film, 24R3, 0.1W, 0402; Resistance Panasonic ERJ-S02D24R3X

Description
CHIP RES, THICK FILM, 24R3, 0.1W, 0402; Resistance:24.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 24R3, 0.1W, 0402; Resistance:24.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 24R3, 0.1W, 0402; Resistance Panasonic - 67AC1689 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24R3, 0.1W, 0402; Resistance Panasonic
67AC1689
Chip Res, Thick Film, 24R3, 0.1W, 0402; Resistance Panasonic 67AC1689
CHIP RES, THICK FILM, 24R3, 0.1W, 0402; Resistance:24.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 24R3, 0.1W, 0402; Resistance:24.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 24R3, 0.1W, 0402; Resistance Panasonic - 66AC2357 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24R3, 0.1W, 0402; Resistance Panasonic
66AC2357
Chip Res, Thick Film, 24R3, 0.1W, 0402; Resistance Panasonic 66AC2357
CHIP RES, THICK FILM, 24R3, 0.1W, 0402; Resistance:24.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 24R3, 0.1W, 0402; Resistance:24.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1689
Product Name Chip Res, Thick Film, 24R3, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 24.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573263 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details