Panasonic Chip Res, Thick Film, 23K2, 0.1W, 0402; Resistance Panasonic ERJ-S02D2322X

Description
CHIP RES, THICK FILM, 23K2, 0.1W, 0402; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 23K2, 0.1W, 0402; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 23K2, 0.1W, 0402; Resistance Panasonic - 66AC9038 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23K2, 0.1W, 0402; Resistance Panasonic
66AC9038
Chip Res, Thick Film, 23K2, 0.1W, 0402; Resistance Panasonic 66AC9038
CHIP RES, THICK FILM, 23K2, 0.1W, 0402; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 23K2, 0.1W, 0402; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 23K2, 0.1W, 0402; Resistance Panasonic - 66AC2355 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23K2, 0.1W, 0402; Resistance Panasonic
66AC2355
Chip Res, Thick Film, 23K2, 0.1W, 0402; Resistance Panasonic 66AC2355
CHIP RES, THICK FILM, 23K2, 0.1W, 0402; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 23K2, 0.1W, 0402; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9038
Product Name Chip Res, Thick Film, 23K2, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 23200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers