CHIP RES, THICK FILM, 22K6, 0.1W, 0402; Resistance:22.6kohm;
CHIP RES, THICK FILM, 22K6, 0.1W, 0402; Resistance:22.6kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66AC7545 |
| Product Name | Chip Res, Thick Film, 22K6, 0.1W, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 22600 ohms |