Panasonic Chip Res, Thick Film, 226R, 0.1W, 0402; Resistance Panasonic ERJ-S02D2260X

Description
CHIP RES, THICK FILM, 226R, 0.1W, 0402; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 226R, 0.1W, 0402; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 226R, 0.1W, 0402; Resistance Panasonic - 66AC7544 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 226R, 0.1W, 0402; Resistance Panasonic
66AC7544
Chip Res, Thick Film, 226R, 0.1W, 0402; Resistance Panasonic 66AC7544
CHIP RES, THICK FILM, 226R, 0.1W, 0402; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 226R, 0.1W, 0402; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 226R, 0.1W, 0402; Resistance Panasonic - 66AC6335 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 226R, 0.1W, 0402; Resistance Panasonic
66AC6335
Chip Res, Thick Film, 226R, 0.1W, 0402; Resistance Panasonic 66AC6335
CHIP RES, THICK FILM, 226R, 0.1W, 0402; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 226R, 0.1W, 0402; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7544
Product Name Chip Res, Thick Film, 226R, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 226 ohms
Unlock Full Specs
to access all available technical data