Panasonic Chip Res, Thick Film, 215K, 0.1W, 0402; Resistance Panasonic ERJ-S02D2153X

Description
CHIP RES, THICK FILM, 215K, 0.1W, 0402; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 215K, 0.1W, 0402; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 215K, 0.1W, 0402; Resistance Panasonic - 65AC8852 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 215K, 0.1W, 0402; Resistance Panasonic
65AC8852
Chip Res, Thick Film, 215K, 0.1W, 0402; Resistance Panasonic 65AC8852
CHIP RES, THICK FILM, 215K, 0.1W, 0402; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 215K, 0.1W, 0402; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 215K, 0.1W, 0402; Resistance Panasonic - 67AC4772 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 215K, 0.1W, 0402; Resistance Panasonic
67AC4772
Chip Res, Thick Film, 215K, 0.1W, 0402; Resistance Panasonic 67AC4772
CHIP RES, THICK FILM, 215K, 0.1W, 0402; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 215K, 0.1W, 0402; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8852
Product Name Chip Res, Thick Film, 215K, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 215000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details