Panasonic Chip Res, Thick Film, 21K, 0.1W, 0402; Resistance Panasonic ERJ-S02D2102X

Description
CHIP RES, THICK FILM, 21K, 0.1W, 0402; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 21K, 0.1W, 0402; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 21K, 0.1W, 0402; Resistance Panasonic - 66AC2350 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 21K, 0.1W, 0402; Resistance Panasonic
66AC2350
Chip Res, Thick Film, 21K, 0.1W, 0402; Resistance Panasonic 66AC2350
CHIP RES, THICK FILM, 21K, 0.1W, 0402; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

CHIP RES, THICK FILM, 21K, 0.1W, 0402; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 21K, 0.1W, 0402; Resistance Panasonic - 66AC0344 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 21K, 0.1W, 0402; Resistance Panasonic
66AC0344
Chip Res, Thick Film, 21K, 0.1W, 0402; Resistance Panasonic 66AC0344
CHIP RES, THICK FILM, 21K, 0.1W, 0402; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

CHIP RES, THICK FILM, 21K, 0.1W, 0402; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2350
Product Name Chip Res, Thick Film, 21K, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 21000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details