Panasonic Chip Res, Thick Film, 20K, 0.1W, 0402; Resistance Panasonic ERJ-S02D2002X

Description
CHIP RES, THICK FILM, 20K, 0.1W, 0402; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 20K, 0.1W, 0402; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 20K, 0.1W, 0402; Resistance Panasonic - 66AC6332 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 20K, 0.1W, 0402; Resistance Panasonic
66AC6332
Chip Res, Thick Film, 20K, 0.1W, 0402; Resistance Panasonic 66AC6332
CHIP RES, THICK FILM, 20K, 0.1W, 0402; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

CHIP RES, THICK FILM, 20K, 0.1W, 0402; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 20K, 0.1W, 0402; Resistance Panasonic - 65AC8849 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 20K, 0.1W, 0402; Resistance Panasonic
65AC8849
Chip Res, Thick Film, 20K, 0.1W, 0402; Resistance Panasonic 65AC8849
CHIP RES, THICK FILM, 20K, 0.1W, 0402; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

CHIP RES, THICK FILM, 20K, 0.1W, 0402; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6332
Product Name Chip Res, Thick Film, 20K, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1614966-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details