Panasonic Chip Res, Thick Film, 200R, 0.1W, 0402; Resistance Panasonic ERJ-S02D2000X

Description
CHIP RES, THICK FILM, 200R, 0.1W, 0402; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 200R, 0.1W, 0402; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 200R, 0.1W, 0402; Resistance Panasonic - 67AC4770 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 200R, 0.1W, 0402; Resistance Panasonic
67AC4770
Chip Res, Thick Film, 200R, 0.1W, 0402; Resistance Panasonic 67AC4770
CHIP RES, THICK FILM, 200R, 0.1W, 0402; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 200R, 0.1W, 0402; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 200R, 0.1W, 0402; Resistance Panasonic - 67AC1680 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 200R, 0.1W, 0402; Resistance Panasonic
67AC1680
Chip Res, Thick Film, 200R, 0.1W, 0402; Resistance Panasonic 67AC1680
CHIP RES, THICK FILM, 200R, 0.1W, 0402; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 200R, 0.1W, 0402; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC4770
Product Name Chip Res, Thick Film, 200R, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567783P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details