Panasonic Chip Res, Thick Film, 1K96, 0.1W, 0402; Resistance Panasonic ERJ-S02D1961X

Description
CHIP RES, THICK FILM, 1K96, 0.1W, 0402; Resistance:1.96kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K96, 0.1W, 0402; Resistance:1.96kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K96, 0.1W, 0402; Resistance Panasonic - 66AC9031 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K96, 0.1W, 0402; Resistance Panasonic
66AC9031
Chip Res, Thick Film, 1K96, 0.1W, 0402; Resistance Panasonic 66AC9031
CHIP RES, THICK FILM, 1K96, 0.1W, 0402; Resistance:1.96kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K96, 0.1W, 0402; Resistance:1.96kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K96, 0.1W, 0402; Resistance Panasonic - 67AC4769 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K96, 0.1W, 0402; Resistance Panasonic
67AC4769
Chip Res, Thick Film, 1K96, 0.1W, 0402; Resistance Panasonic 67AC4769
CHIP RES, THICK FILM, 1K96, 0.1W, 0402; Resistance:1.96kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K96, 0.1W, 0402; Resistance:1.96kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9031
Product Name Chip Res, Thick Film, 1K96, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1960 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers