Panasonic Chip Res, Thick Film, 191K, 0.1W, 0402; Resistance Panasonic ERJ-S02D1913X

Description
CHIP RES, THICK FILM, 191K, 0.1W, 0402; Resistance:191kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 191K, 0.1W, 0402; Resistance:191kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 191K, 0.1W, 0402; Resistance Panasonic - 66AC4344 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 191K, 0.1W, 0402; Resistance Panasonic
66AC4344
Chip Res, Thick Film, 191K, 0.1W, 0402; Resistance Panasonic 66AC4344
CHIP RES, THICK FILM, 191K, 0.1W, 0402; Resistance:191kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 191K, 0.1W, 0402; Resistance:191kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 191K, 0.1W, 0402; Resistance Panasonic - 67AC0540 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 191K, 0.1W, 0402; Resistance Panasonic
67AC0540
Chip Res, Thick Film, 191K, 0.1W, 0402; Resistance Panasonic 67AC0540
CHIP RES, THICK FILM, 191K, 0.1W, 0402; Resistance:191kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 191K, 0.1W, 0402; Resistance:191kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4344
Product Name Chip Res, Thick Film, 191K, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 191000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details