Panasonic Chip Res, Thick Film, 187R, 0.1W, 0402; Resistance Panasonic ERJ-S02D1870X

Description
CHIP RES, THICK FILM, 187R, 0.1W, 0402; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 187R, 0.1W, 0402; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 187R, 0.1W, 0402; Resistance Panasonic - 65AC7342 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 187R, 0.1W, 0402; Resistance Panasonic
65AC7342
Chip Res, Thick Film, 187R, 0.1W, 0402; Resistance Panasonic 65AC7342
CHIP RES, THICK FILM, 187R, 0.1W, 0402; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 187R, 0.1W, 0402; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 187R, 0.1W, 0402; Resistance Panasonic - 67AC1676 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 187R, 0.1W, 0402; Resistance Panasonic
67AC1676
Chip Res, Thick Film, 187R, 0.1W, 0402; Resistance Panasonic 67AC1676
CHIP RES, THICK FILM, 187R, 0.1W, 0402; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 187R, 0.1W, 0402; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7342
Product Name Chip Res, Thick Film, 187R, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details