Panasonic Chip Res, Thick Film, 18K, 0.1W, 0402; Resistance Panasonic ERJ-S02D1802X

Description
CHIP RES, THICK FILM, 18K, 0.1W, 0402; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 18K, 0.1W, 0402; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 18K, 0.1W, 0402; Resistance Panasonic - 66AC0340 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18K, 0.1W, 0402; Resistance Panasonic
66AC0340
Chip Res, Thick Film, 18K, 0.1W, 0402; Resistance Panasonic 66AC0340
CHIP RES, THICK FILM, 18K, 0.1W, 0402; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

CHIP RES, THICK FILM, 18K, 0.1W, 0402; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 18K, 0.1W, 0402; Resistance Panasonic - 67AC0536 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18K, 0.1W, 0402; Resistance Panasonic
67AC0536
Chip Res, Thick Film, 18K, 0.1W, 0402; Resistance Panasonic 67AC0536
CHIP RES, THICK FILM, 18K, 0.1W, 0402; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

CHIP RES, THICK FILM, 18K, 0.1W, 0402; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0340
Product Name Chip Res, Thick Film, 18K, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 18000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details