Panasonic Chip Res, Thick Film, 178K, 0.1W, 0402; Resistance Panasonic ERJ-S02D1783X

Description
CHIP RES, THICK FILM, 178K, 0.1W, 0402; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 178K, 0.1W, 0402; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 178K, 0.1W, 0402; Resistance Panasonic - 66AC7536 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 178K, 0.1W, 0402; Resistance Panasonic
66AC7536
Chip Res, Thick Film, 178K, 0.1W, 0402; Resistance Panasonic 66AC7536
CHIP RES, THICK FILM, 178K, 0.1W, 0402; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 178K, 0.1W, 0402; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 178K, 0.1W, 0402; Resistance Panasonic - 67AC1674 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 178K, 0.1W, 0402; Resistance Panasonic
67AC1674
Chip Res, Thick Film, 178K, 0.1W, 0402; Resistance Panasonic 67AC1674
CHIP RES, THICK FILM, 178K, 0.1W, 0402; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 178K, 0.1W, 0402; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7536
Product Name Chip Res, Thick Film, 178K, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 178000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1583FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1879026-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 13.7 ohms
View Details
3 suppliers