Panasonic Chip Res, Thick Film, 17K4, 0.1W, 0402; Resistance Panasonic ERJ-S02D1742X

Description
CHIP RES, THICK FILM, 17K4, 0.1W, 0402; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 17K4, 0.1W, 0402; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 17K4, 0.1W, 0402; Resistance Panasonic - 66AC4336 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17K4, 0.1W, 0402; Resistance Panasonic
66AC4336
Chip Res, Thick Film, 17K4, 0.1W, 0402; Resistance Panasonic 66AC4336
CHIP RES, THICK FILM, 17K4, 0.1W, 0402; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 17K4, 0.1W, 0402; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 17K4, 0.1W, 0402; Resistance Panasonic - 66AC4335 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17K4, 0.1W, 0402; Resistance Panasonic
66AC4335
Chip Res, Thick Film, 17K4, 0.1W, 0402; Resistance Panasonic 66AC4335
CHIP RES, THICK FILM, 17K4, 0.1W, 0402; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 17K4, 0.1W, 0402; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4336
Product Name Chip Res, Thick Film, 17K4, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 17400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers