Panasonic Chip Res, Thick Film, 169R, 0.1W, 0402; Resistance Panasonic ERJ-S02D1690X

Description
CHIP RES, THICK FILM, 169R, 0.1W, 0402; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 169R, 0.1W, 0402; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 169R, 0.1W, 0402; Resistance Panasonic - 65AC8839 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 169R, 0.1W, 0402; Resistance Panasonic
65AC8839
Chip Res, Thick Film, 169R, 0.1W, 0402; Resistance Panasonic 65AC8839
CHIP RES, THICK FILM, 169R, 0.1W, 0402; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 169R, 0.1W, 0402; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 169R, 0.1W, 0402; Resistance Panasonic - 66AC7531 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 169R, 0.1W, 0402; Resistance Panasonic
66AC7531
Chip Res, Thick Film, 169R, 0.1W, 0402; Resistance Panasonic 66AC7531
CHIP RES, THICK FILM, 169R, 0.1W, 0402; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 169R, 0.1W, 0402; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8839
Product Name Chip Res, Thick Film, 169R, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573164 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers