Panasonic Chip Res, Thick Film, 162K, 0.1W, 0402; Resistance Panasonic ERJ-S02D1623X

Description
CHIP RES, THICK FILM, 162K, 0.1W, 0402; Resistance:162kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 162K, 0.1W, 0402; Resistance:162kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 162K, 0.1W, 0402; Resistance Panasonic - 66AC0337 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 162K, 0.1W, 0402; Resistance Panasonic
66AC0337
Chip Res, Thick Film, 162K, 0.1W, 0402; Resistance Panasonic 66AC0337
CHIP RES, THICK FILM, 162K, 0.1W, 0402; Resistance:162kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 162K, 0.1W, 0402; Resistance:162kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 162K, 0.1W, 0402; Resistance Panasonic - 66AC4333 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 162K, 0.1W, 0402; Resistance Panasonic
66AC4333
Chip Res, Thick Film, 162K, 0.1W, 0402; Resistance Panasonic 66AC4333
CHIP RES, THICK FILM, 162K, 0.1W, 0402; Resistance:162kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 162K, 0.1W, 0402; Resistance:162kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0337
Product Name Chip Res, Thick Film, 162K, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 162000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details