Panasonic Chip Res, Thick Film, 1K54, 0.1W, 0402; Resistance Panasonic ERJ-S02D1541X

Description
CHIP RES, THICK FILM, 1K54, 0.1W, 0402; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K54, 0.1W, 0402; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K54, 0.1W, 0402; Resistance Panasonic - 66AC9027 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K54, 0.1W, 0402; Resistance Panasonic
66AC9027
Chip Res, Thick Film, 1K54, 0.1W, 0402; Resistance Panasonic 66AC9027
CHIP RES, THICK FILM, 1K54, 0.1W, 0402; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K54, 0.1W, 0402; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K54, 0.1W, 0402; Resistance Panasonic - 66AC4329 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K54, 0.1W, 0402; Resistance Panasonic
66AC4329
Chip Res, Thick Film, 1K54, 0.1W, 0402; Resistance Panasonic 66AC4329
CHIP RES, THICK FILM, 1K54, 0.1W, 0402; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K54, 0.1W, 0402; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9027
Product Name Chip Res, Thick Film, 1K54, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1540 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details