Panasonic Chip Res, Thick Film, 154R, 0.1W, 0402; Resistance Panasonic ERJ-S02D1540X

Description
CHIP RES, THICK FILM, 154R, 0.1W, 0402; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 154R, 0.1W, 0402; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 154R, 0.1W, 0402; Resistance Panasonic - 67AC4761 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 154R, 0.1W, 0402; Resistance Panasonic
67AC4761
Chip Res, Thick Film, 154R, 0.1W, 0402; Resistance Panasonic 67AC4761
CHIP RES, THICK FILM, 154R, 0.1W, 0402; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 154R, 0.1W, 0402; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 154R, 0.1W, 0402; Resistance Panasonic - 65AC7331 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 154R, 0.1W, 0402; Resistance Panasonic
65AC7331
Chip Res, Thick Film, 154R, 0.1W, 0402; Resistance Panasonic 65AC7331
CHIP RES, THICK FILM, 154R, 0.1W, 0402; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 154R, 0.1W, 0402; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC4761
Product Name Chip Res, Thick Film, 154R, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 154 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details