Panasonic Chip Res, Thick Film, 150R, 0.1W, 0402; Resistance Panasonic ERJ-S02D1500X

Description
CHIP RES, THICK FILM, 150R, 0.1W, 0402; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 150R, 0.1W, 0402; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 150R, 0.1W, 0402; Resistance Panasonic - 66AC7523 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 150R, 0.1W, 0402; Resistance Panasonic
66AC7523
Chip Res, Thick Film, 150R, 0.1W, 0402; Resistance Panasonic 66AC7523
CHIP RES, THICK FILM, 150R, 0.1W, 0402; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 150R, 0.1W, 0402; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 150R, 0.1W, 0402; Resistance Panasonic - 66AC2333 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 150R, 0.1W, 0402; Resistance Panasonic
66AC2333
Chip Res, Thick Film, 150R, 0.1W, 0402; Resistance Panasonic 66AC2333
CHIP RES, THICK FILM, 150R, 0.1W, 0402; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 150R, 0.1W, 0402; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7523
Product Name Chip Res, Thick Film, 150R, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176757-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details