Panasonic Chip Res, Thick Film, 14K3, 0.1W, 0402; Resistance Panasonic ERJ-S02D1432X

Description
CHIP RES, THICK FILM, 14K3, 0.1W, 0402; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 14K3, 0.1W, 0402; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 14K3, 0.1W, 0402; Resistance Panasonic - 66AC7522 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14K3, 0.1W, 0402; Resistance Panasonic
66AC7522
Chip Res, Thick Film, 14K3, 0.1W, 0402; Resistance Panasonic 66AC7522
CHIP RES, THICK FILM, 14K3, 0.1W, 0402; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14K3, 0.1W, 0402; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 14K3, 0.1W, 0402; Resistance Panasonic - 65AC7329 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14K3, 0.1W, 0402; Resistance Panasonic
65AC7329
Chip Res, Thick Film, 14K3, 0.1W, 0402; Resistance Panasonic 65AC7329
CHIP RES, THICK FILM, 14K3, 0.1W, 0402; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14K3, 0.1W, 0402; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7522
Product Name Chip Res, Thick Film, 14K3, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 14300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details