Panasonic Chip Resistor - Surface Mount ERJ-S02D1332X

Description
0402 ANTI-SULFUR RES. , 0.5%, 13
Datasheet
Description
0402 ANTI-SULFUR RES. , 0.5%, 13
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S02D1332X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S02D1332X
Chip Resistor - Surface Mount ERJ-S02D1332X
0402 ANTI-SULFUR RES. , 0.5%, 13

0402 ANTI-SULFUR RES. , 0.5%, 13

Supplier's Site Datasheet
Chip Res, Thick Film, 13K3, 0.1W, 0402; Resistance Panasonic - 66AC2328 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13K3, 0.1W, 0402; Resistance Panasonic
66AC2328
Chip Res, Thick Film, 13K3, 0.1W, 0402; Resistance Panasonic 66AC2328
CHIP RES, THICK FILM, 13K3, 0.1W, 0402; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13K3, 0.1W, 0402; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 13K3, 0.1W, 0402; Resistance Panasonic - 66AC2327 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13K3, 0.1W, 0402; Resistance Panasonic
66AC2327
Chip Res, Thick Film, 13K3, 0.1W, 0402; Resistance Panasonic 66AC2327
CHIP RES, THICK FILM, 13K3, 0.1W, 0402; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13K3, 0.1W, 0402; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S02D1332X 66AC2328
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 13K3, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 13300 ohms 13300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573292 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers