Panasonic Chip Resistor - Surface Mount ERJ-S02D1331X

Description
0402 ANTI-SULFUR RES. , 0.5%, 1.
Datasheet
Description
0402 ANTI-SULFUR RES. , 0.5%, 1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S02D1331X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S02D1331X
Chip Resistor - Surface Mount ERJ-S02D1331X
0402 ANTI-SULFUR RES. , 0.5%, 1.

0402 ANTI-SULFUR RES. , 0.5%, 1.

Supplier's Site Datasheet
Chip Res, Thick Film, 1K33, 0.1W, 0402; Resistance Panasonic - 66AC0324 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K33, 0.1W, 0402; Resistance Panasonic
66AC0324
Chip Res, Thick Film, 1K33, 0.1W, 0402; Resistance Panasonic 66AC0324
CHIP RES, THICK FILM, 1K33, 0.1W, 0402; Resistance:1.33kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K33, 0.1W, 0402; Resistance:1.33kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K33, 0.1W, 0402; Resistance Panasonic - 66AC0325 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K33, 0.1W, 0402; Resistance Panasonic
66AC0325
Chip Res, Thick Film, 1K33, 0.1W, 0402; Resistance Panasonic 66AC0325
CHIP RES, THICK FILM, 1K33, 0.1W, 0402; Resistance:1.33kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K33, 0.1W, 0402; Resistance:1.33kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S02D1331X 66AC0324
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 1K33, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1330 ohms 1330 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details