Panasonic Chip Res, Thick Film, 127K, 0.1W, 0402; Resistance Panasonic ERJ-S02D1273X

Description
CHIP RES, THICK FILM, 127K, 0.1W, 0402; Resistance:127kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 127K, 0.1W, 0402; Resistance:127kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 127K, 0.1W, 0402; Resistance Panasonic - 65AC7323 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 127K, 0.1W, 0402; Resistance Panasonic
65AC7323
Chip Res, Thick Film, 127K, 0.1W, 0402; Resistance Panasonic 65AC7323
CHIP RES, THICK FILM, 127K, 0.1W, 0402; Resistance:127kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 127K, 0.1W, 0402; Resistance:127kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 127K, 0.1W, 0402; Resistance Panasonic - 65AC7324 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 127K, 0.1W, 0402; Resistance Panasonic
65AC7324
Chip Res, Thick Film, 127K, 0.1W, 0402; Resistance Panasonic 65AC7324
CHIP RES, THICK FILM, 127K, 0.1W, 0402; Resistance:127kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 127K, 0.1W, 0402; Resistance:127kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S02D1273X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S02D1273X
Chip Resistor - Surface Mount ERJ-S02D1273X
0402 ANTI-SULFUR RES. , 0.5%, 12

0402 ANTI-SULFUR RES. , 0.5%, 12

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 65AC7323 ERJ-S02D1273X
Product Name Chip Res, Thick Film, 127K, 0.1W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 127000 ohms 127000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers