0402 ANTI-SULFUR RES. , 0.5%, 1.
CHIP RES, THICK FILM, 1K27, 0.1W, 0402; Resistance:1.27kohm;
CHIP RES, THICK FILM, 1K27, 0.1W, 0402; Resistance:1.27kohm;
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-S02D1271X | 67AC4757 |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 1K27, 0.1W, 0402; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 1270 ohms | 1270 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts |