Panasonic Chip Res, Thick Film, 127R, 0.1W, 0402; Resistance Panasonic ERJ-S02D1270X

Description
CHIP RES, THICK FILM, 127R, 0.1W, 0402; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 127R, 0.1W, 0402; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 127R, 0.1W, 0402; Resistance Panasonic - 66AC4320 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 127R, 0.1W, 0402; Resistance Panasonic
66AC4320
Chip Res, Thick Film, 127R, 0.1W, 0402; Resistance Panasonic 66AC4320
CHIP RES, THICK FILM, 127R, 0.1W, 0402; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 127R, 0.1W, 0402; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 127R, 0.1W, 0402; Resistance Panasonic - 66AC2324 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 127R, 0.1W, 0402; Resistance Panasonic
66AC2324
Chip Res, Thick Film, 127R, 0.1W, 0402; Resistance Panasonic 66AC2324
CHIP RES, THICK FILM, 127R, 0.1W, 0402; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 127R, 0.1W, 0402; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S02D1270X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S02D1270X
Chip Resistor - Surface Mount ERJ-S02D1270X
0402 ANTI-SULFUR RES. , 0.5%, 12

0402 ANTI-SULFUR RES. , 0.5%, 12

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC4320 ERJ-S02D1270X
Product Name Chip Res, Thick Film, 127R, 0.1W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573139 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details