Panasonic Chip Resistor - Surface Mount ERJ-S02D1241X

Description
0402 ANTI-SULFUR RES. , 0.5%, 1.
Datasheet
Description
0402 ANTI-SULFUR RES. , 0.5%, 1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S02D1241X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S02D1241X
Chip Resistor - Surface Mount ERJ-S02D1241X
0402 ANTI-SULFUR RES. , 0.5%, 1.

0402 ANTI-SULFUR RES. , 0.5%, 1.

Supplier's Site Datasheet
Chip Res, Thick Film, 1K24, 0.1W, 0402; Resistance Panasonic - 66AC7517 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K24, 0.1W, 0402; Resistance Panasonic
66AC7517
Chip Res, Thick Film, 1K24, 0.1W, 0402; Resistance Panasonic 66AC7517
CHIP RES, THICK FILM, 1K24, 0.1W, 0402; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K24, 0.1W, 0402; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K24, 0.1W, 0402; Resistance Panasonic - 66AC6322 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K24, 0.1W, 0402; Resistance Panasonic
66AC6322
Chip Res, Thick Film, 1K24, 0.1W, 0402; Resistance Panasonic 66AC6322
CHIP RES, THICK FILM, 1K24, 0.1W, 0402; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K24, 0.1W, 0402; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S02D1241X 66AC7517
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 1K24, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1240 ohms 1240 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD163GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details