Panasonic Chip Resistor - Surface Mount ERJ-S02D1200X

Description
0402 ANTI-SULFUR RES. , 0.5%, 12
Datasheet
Description
0402 ANTI-SULFUR RES. , 0.5%, 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S02D1200X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S02D1200X
Chip Resistor - Surface Mount ERJ-S02D1200X
0402 ANTI-SULFUR RES. , 0.5%, 12

0402 ANTI-SULFUR RES. , 0.5%, 12

Supplier's Site Datasheet
Chip Res, Thick Film, 120R, 0.1W, 0402; Resistance Panasonic - 66AC6319 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 120R, 0.1W, 0402; Resistance Panasonic
66AC6319
Chip Res, Thick Film, 120R, 0.1W, 0402; Resistance Panasonic 66AC6319
CHIP RES, THICK FILM, 120R, 0.1W, 0402; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 120R, 0.1W, 0402; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 120R, 0.1W, 0402; Resistance Panasonic - 66AC6318 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 120R, 0.1W, 0402; Resistance Panasonic
66AC6318
Chip Res, Thick Film, 120R, 0.1W, 0402; Resistance Panasonic 66AC6318
CHIP RES, THICK FILM, 120R, 0.1W, 0402; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 120R, 0.1W, 0402; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S02D1200X 66AC6319
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 120R, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 120 ohms 120 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details