Panasonic Chip Resistor - Surface Mount ERJ-S02D11R8X

Description
0402 ANTI-SULFUR RES. , 0.5%, 11
Datasheet
Description
0402 ANTI-SULFUR RES. , 0.5%, 11
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S02D11R8X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S02D11R8X
Chip Resistor - Surface Mount ERJ-S02D11R8X
0402 ANTI-SULFUR RES. , 0.5%, 11

0402 ANTI-SULFUR RES. , 0.5%, 11

Supplier's Site Datasheet
Chip Res, Thick Film, 11R8, 0.1W, 0402; Resistance Panasonic - 67AC0519 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11R8, 0.1W, 0402; Resistance Panasonic
67AC0519
Chip Res, Thick Film, 11R8, 0.1W, 0402; Resistance Panasonic 67AC0519
CHIP RES, THICK FILM, 11R8, 0.1W, 0402; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 11R8, 0.1W, 0402; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 11R8, 0.1W, 0402; Resistance Panasonic - 66AC7513 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11R8, 0.1W, 0402; Resistance Panasonic
66AC7513
Chip Res, Thick Film, 11R8, 0.1W, 0402; Resistance Panasonic 66AC7513
CHIP RES, THICK FILM, 11R8, 0.1W, 0402; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 11R8, 0.1W, 0402; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S02D11R8X 67AC0519
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 11R8, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 11.8 ohms 11.8 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers