0402 ANTI-SULFUR RES. , 0.5%, 11
CHIP RES, THICK FILM, 11R5, 0.1W, 0402; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
CHIP RES, THICK FILM, 11R5, 0.1W, 0402; Resistance:11.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-S02D11R5X | 65AC7318 |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 11R5, 0.1W, 0402; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 11.5 ohms | 11.5 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts |