Panasonic Chip Res, Thick Film, 115K, 0.1W, 0402; Resistance Panasonic ERJ-S02D1153X

Description
CHIP RES, THICK FILM, 115K, 0.1W, 0402; Resistance:115kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 115K, 0.1W, 0402; Resistance:115kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 115K, 0.1W, 0402; Resistance Panasonic - 66AC0316 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 115K, 0.1W, 0402; Resistance Panasonic
66AC0316
Chip Res, Thick Film, 115K, 0.1W, 0402; Resistance Panasonic 66AC0316
CHIP RES, THICK FILM, 115K, 0.1W, 0402; Resistance:115kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 115K, 0.1W, 0402; Resistance:115kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 115K, 0.1W, 0402; Resistance Panasonic - 67AC1656 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 115K, 0.1W, 0402; Resistance Panasonic
67AC1656
Chip Res, Thick Film, 115K, 0.1W, 0402; Resistance Panasonic 67AC1656
CHIP RES, THICK FILM, 115K, 0.1W, 0402; Resistance:115kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 115K, 0.1W, 0402; Resistance:115kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S02D1153X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S02D1153X
Chip Resistor - Surface Mount ERJ-S02D1153X
0402 ANTI-SULFUR RES. , 0.5%, 11

0402 ANTI-SULFUR RES. , 0.5%, 11

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC0316 ERJ-S02D1153X
Product Name Chip Res, Thick Film, 115K, 0.1W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 115000 ohms 115000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details