Panasonic Chip Resistor - Surface Mount ERJ-S02D1130X

Description
0402 ANTI-SULFUR RES. , 0.5%, 11
Datasheet
Description
0402 ANTI-SULFUR RES. , 0.5%, 11
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S02D1130X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S02D1130X
Chip Resistor - Surface Mount ERJ-S02D1130X
0402 ANTI-SULFUR RES. , 0.5%, 11

0402 ANTI-SULFUR RES. , 0.5%, 11

Supplier's Site Datasheet
Chip Res, Thick Film, 113R, 0.1W, 0402; Resistance Panasonic - 66AC0313 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 113R, 0.1W, 0402; Resistance Panasonic
66AC0313
Chip Res, Thick Film, 113R, 0.1W, 0402; Resistance Panasonic 66AC0313
CHIP RES, THICK FILM, 113R, 0.1W, 0402; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 113R, 0.1W, 0402; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 113R, 0.1W, 0402; Resistance Panasonic - 66AC4318 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 113R, 0.1W, 0402; Resistance Panasonic
66AC4318
Chip Res, Thick Film, 113R, 0.1W, 0402; Resistance Panasonic 66AC4318
CHIP RES, THICK FILM, 113R, 0.1W, 0402; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 113R, 0.1W, 0402; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S02D1130X 66AC0313
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 113R, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 113 ohms 113 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7682FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details